Fan Blower 12VDC Rectangular/Rounded - 97.2mm L x 94.4mm H Ball 38.0 CFM (1.06m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1573-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 38 SCFM (64.59 m³/hr) |
| Maximum Static Pressure | 1.95 in H2O (3.65 Torr) |
| Maximum Sound Level | 60 dbA |
| Nominal Voltage | 12 volts |