Fan Blower 12VDC Rectangular/Rounded - 97.2mm L x 94.4mm H Ball 22.6 CFM (0.633m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1572-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 22.6 SCFM (38.41 m³/hr) |
| Maximum Static Pressure | 0.7480 in H2O (1.4 Torr) |
| Maximum Sound Level | 49 dbA |
| Nominal Voltage | 12 volts |