Delta Electronics (Americas) DC Brushless Fans (BLDC) BFB1012L-TA5R

Description
Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1477-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1477-ND
DC Brushless Fans (BLDC) 603-1477-ND
Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads

Fan Blower 12VDC Rectangular/Rounded - 97.8mm L x 95.5mm H Ball 23.2 CFM (0.650m³/min) 3 Wire Leads

Buy Now Datasheet
Fans, Thermal Management - DC Brushless Fans (BLDC) - 985424-BFB1012L-TA5R - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - DC Brushless Fans (BLDC)
985424-BFB1012L-TA5R
Fans, Thermal Management - DC Brushless Fans (BLDC) 985424-BFB1012L-TA5R
Win Source Part Number: 985424-BFB1012L-TA5R Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Sensor Termination: 3 Wire Leads Package: Bulk Ingress Protection: IP55 - Dust Protected, Water Resistant Standard Package: 56 Voltage - Rated: 12VDC Power (Watts): 4.4 W Lifetime @ Temp.: 50000 Hrs @ 40°C Weight: 0.397 lb (180.08 g) Voltage Range: 3.5 ~ 13.2VDC Width: 33.00mm Air Flow: 23.2 CFM (0.650m³/min) Static Pressure: 0.585 in H2O (145.7 Pa) Bearing Type: Ball Fan Type: Blower Noise: 49.5dB(A) RPM: 2700 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) Dimension: Rectangular/Rounded - 97.8mm L x 95.5mm H ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.370A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Other Names: 603-1477,BFB1012LTA5 R Base Product Number: BFB1012 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 985424-BFB1012L-TA5R
Category: Fans, Thermal Management>DC Brushless Fans (BLDC)
Series: BFB
Features: Locked Rotor Sensor
Termination: 3 Wire Leads
Package: Bulk
Ingress Protection: IP55 - Dust Protected, Water Resistant
Standard Package: 56
Voltage - Rated: 12VDC
Power (Watts): 4.4 W
Lifetime @ Temp.: 50000 Hrs @ 40°C
Weight: 0.397 lb (180.08 g)
Voltage Range: 3.5 ~ 13.2VDC
Width: 33.00mm
Air Flow: 23.2 CFM (0.650m³/min)
Static Pressure: 0.585 in H2O (145.7 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 49.5dB(A)
RPM: 2700 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
Dimension: Rectangular/Rounded - 97.8mm L x 95.5mm H
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.370A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Delta Electronics
Other Names: 603-1477,BFB1012LTA5R
Base Product Number: BFB1012
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1477-ND 985424-BFB1012L-TA5R
Product Name DC Brushless Fans (BLDC) Fans, Thermal Management - DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 23.2 SCFM (39.43 m³/hr)
Maximum Static Pressure 0.5850 in H2O (1.09 Torr)
Maximum Sound Level 49.5 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fan FF 018 - 01800.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 12 SCFM (20.4 m³/hr)
Maximum Sound Level 31 dbA
View Details
3 suppliers
6015-9 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015Y48BPLP1b-9 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2193 to ? in H2O (0.4097 to ? Torr)
Maximum Sound Level 36.7 dbA
View Details
Blowers - H07-A0 - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 217 SCFM (369 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details
Type 7F.21 - Reverse flow filter fan - 7F21823042500 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 147 to 174 SCFM (250 to 295 m³/hr)
Nominal Power 46 to 50 watts
View Details