Fan Blower 12VDC Rectangular/Rounded - 97.2mm L x 94.4mm H Ball 25.4 CFM (0.711m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1119-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 25.4 SCFM (43.17 m³/hr) |
| Maximum Static Pressure | 1 in H2O (1.87 Torr) |
| Maximum Sound Level | 52 dbA |
| Nominal Voltage | 12 volts |