Delta Electronics (Americas) Blower, 75.7Mm, 24Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans BFB0724H

Description
BLOWER, 75.7MM, 24VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.88W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 75.7MM, 24VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.88W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 75.7Mm, 24Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans - 80AH5549 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 75.7Mm, 24Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans
80AH5549
Blower, 75.7Mm, 24Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans 80AH5549
BLOWER, 75.7MM, 24VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.88W RoHS Compliant: Yes

BLOWER, 75.7MM, 24VDC, 11.3CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:30mm; Air Flow - CFM:11.3CFM; Air Flow - m3/min:0.32m³/min; Noise Rating:38dBA; Power Rating:2.88W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5549
Product Name Blower, 75.7Mm, 24Vdc, 11.3Cfm, 38Dba; Blower Type Delta Electronics/fans
Air Flow Rate 11 SCFM (19.21 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 81 SCFM (138 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Cool Blast and Utility Fans - Cool Blast Series - Hartzell Air Movement
Specs
Fan / Blower Diameter 20.0 to 48.0 inch (508 to 1219 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Steel
View Details