Delta Electronics (Americas) Blower, 75.7Mm, 12Vdc, 15.327Cfm, 51Dba; Blower Type Delta Electronics/fans BFB0712HH-AF00

Description
BLOWER, 75.7MM, 12VDC, 15.327CFM, 51DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:25mm; Air Flow - CFM:15.327CFM; Air Flow - m3/min:0.434m³/min; Noise Rating:51dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Description
BLOWER, 75.7MM, 12VDC, 15.327CFM, 51DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:25mm; Air Flow - CFM:15.327CFM; Air Flow - m3/min:0.434m³/min; Noise Rating:51dBA; IP Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 75.7Mm, 12Vdc, 15.327Cfm, 51Dba; Blower Type Delta Electronics/fans - 80AH5548 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 75.7Mm, 12Vdc, 15.327Cfm, 51Dba; Blower Type Delta Electronics/fans
80AH5548
Blower, 75.7Mm, 12Vdc, 15.327Cfm, 51Dba; Blower Type Delta Electronics/fans 80AH5548
BLOWER, 75.7MM, 12VDC, 15.327CFM, 51DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:25mm; Air Flow - CFM:15.327CFM; Air Flow - m3/min:0.434m³/min; Noise Rating:51dBA; IP Rating:- RoHS Compliant: Yes

BLOWER, 75.7MM, 12VDC, 15.327CFM, 51DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:75.7mm; External Depth:25mm; Air Flow - CFM:15.327CFM; Air Flow - m3/min:0.434m³/min; Noise Rating:51dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5548
Product Name Blower, 75.7Mm, 12Vdc, 15.327Cfm, 51Dba; Blower Type Delta Electronics/fans
Air Flow Rate 15 SCFM (26.05 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Swingout Upblast Roof Ventilator - Series 69S - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details