Delta Electronics (Americas) Blower, 51Mm, 24Vdc, 3.88Cfm, 38Dba; Blower Type Delta Electronics/fans BFB0524H-R00

Description
BLOWER, 51MM, 24VDC, 3.88CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:3.88CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
BLOWER, 51MM, 24VDC, 3.88CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:3.88CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 51Mm, 24Vdc, 3.88Cfm, 38Dba; Blower Type Delta Electronics/fans - 80AH5544 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 51Mm, 24Vdc, 3.88Cfm, 38Dba; Blower Type Delta Electronics/fans
80AH5544
Blower, 51Mm, 24Vdc, 3.88Cfm, 38Dba; Blower Type Delta Electronics/fans 80AH5544
BLOWER, 51MM, 24VDC, 3.88CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:3.88CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 51MM, 24VDC, 3.88CFM, 38DBA; Blower Type:-; Supply Voltage:24VDC; Voltage Type:DC; Fan Frame Size:51mm; External Depth:15mm; Air Flow - CFM:3.88CFM; Air Flow - m3/min:0.11m³/min; Noise Rating:38dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5544
Product Name Blower, 51Mm, 24Vdc, 3.88Cfm, 38Dba; Blower Type Delta Electronics/fans
Air Flow Rate 4 SCFM (6.59 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 1849898 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Fan / Blower Diameter 4.7 inch (120 mm)
Air Flow Rate 14 SCFM (24 m³/hr)
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Hooded Roof Ventilator - Series 15, 16, 17 & 19 - Hartzell Air Movement
Specs
Fan / Blower Diameter 18.0 to 72.0 inch (457 to 1829 mm)
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
Material of Construction Aluminum; Steel; Stainless Steel
View Details