Fan Blower 12VDC Square/Rounded - 52.1mm L x 53.3mm H Ball 6.8 CFM (0.190m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0512VHD-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 6.8 SCFM (11.56 m³/hr) |
| Maximum Static Pressure | 0.7320 in H2O (1.37 Torr) |
| Maximum Sound Level | 32 dbA |
| Nominal Voltage | 12 volts |