Fan Blower 12VDC Square/Rounded - 50mm L x 50mm H Ball 4.5 CFM (0.126m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1566-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.5 SCFM (7.65 m³/hr) |
| Maximum Static Pressure | 0.3090 in H2O (0.5773 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |