Fan Blower 12VDC Square - 50mm L x 50mm H Ball 2.2 CFM (0.061m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2101-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.2 SCFM (3.74 m³/hr) |
| Maximum Static Pressure | 0.2080 in H2O (0.3886 Torr) |
| Maximum Sound Level | 22.5 dbA |
| Nominal Voltage | 12 volts |