Delta Electronics (Americas) Blower, 50Mm, 12Vdc, 3.988Cfm, 37.5Dba; Blower Type Delta Electronics/fans BFB0512HHA-CF00

Description
BLOWER, 50MM, 12VDC, 3.988CFM, 37.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:10.3mm; Air Flow - CFM:3.988CFM; Air Flow - m3/min:0.113m³/min; Noise Rating:37.5dBA; IP Rating:- RoHS Compliant: Yes
Description
BLOWER, 50MM, 12VDC, 3.988CFM, 37.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:10.3mm; Air Flow - CFM:3.988CFM; Air Flow - m3/min:0.113m³/min; Noise Rating:37.5dBA; IP Rating:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Delta Electronics blower, part number 80AH5541, operates at a supply voltage of 12V DC and has a frame size of 50mm. It provides an airflow of 3.988 CFM, equivalent to 0.113 m¬=/min, and operates at a noise level of 37.5 dBA. The blower is RoHS compliant, indicating it meets environmental standards. Engineers should note that the performance of this blower is contingent upon adherence to specified application conditions. It is crucial to establish correct polarity when connecting the fan to avoid damage, as there is no built-in protection against reverse polarity. Additionally, the blower is not suitable for environments with corrosive fluids and should be stored within specified temperature limits to maintain performance. Proper mounting is essential to prevent excess vibration and noise. For applications involving multiple fans in parallel, an external capacitor of over 4.7µF is recommended to ensure stable power.

Datasheet Summary
Powered by GS/AI

The Delta Electronics blower, part number 80AH5541, operates at a supply voltage of 12V DC and has a frame size of 50mm. It provides an airflow of 3.988 CFM, equivalent to 0.113 m¬=/min, and operates at a noise level of 37.5 dBA. The blower is RoHS compliant, indicating it meets environmental standards. Engineers should note that the performance of this blower is contingent upon adherence to specified application conditions. It is crucial to establish correct polarity when connecting the fan to avoid damage, as there is no built-in protection against reverse polarity. Additionally, the blower is not suitable for environments with corrosive fluids and should be stored within specified temperature limits to maintain performance. Proper mounting is essential to prevent excess vibration and noise. For applications involving multiple fans in parallel, an external capacitor of over 4.7µF is recommended to ensure stable power.

Suppliers

Company
Product
Description
Supplier Links
Blower, 50Mm, 12Vdc, 3.988Cfm, 37.5Dba; Blower Type Delta Electronics/fans - 80AH5541 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 50Mm, 12Vdc, 3.988Cfm, 37.5Dba; Blower Type Delta Electronics/fans
80AH5541
Blower, 50Mm, 12Vdc, 3.988Cfm, 37.5Dba; Blower Type Delta Electronics/fans 80AH5541
BLOWER, 50MM, 12VDC, 3.988CFM, 37.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:10.3mm; Air Flow - CFM:3.988CFM; Air Flow - m3/min:0.113m³/min; Noise Rating:37.5dBA; IP Rating:- RoHS Compliant: Yes

BLOWER, 50MM, 12VDC, 3.988CFM, 37.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:50mm; External Depth:10.3mm; Air Flow - CFM:3.988CFM; Air Flow - m3/min:0.113m³/min; Noise Rating:37.5dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5541
Product Name Blower, 50Mm, 12Vdc, 3.988Cfm, 37.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 4 SCFM (6.78 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Filter Fans - 2364587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration Filter Fans
Air Flow Rate 81 SCFM (138 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Direct Upblast Roof Ventilator - Series 61 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 72.0 inch (305 to 1829 mm)
Features Dampers
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details