Fan Blower 12VDC Square - 50mm L x 50mm H Ball 4.0 CFM (0.112m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2056-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4 SCFM (6.8 m³/hr) |
| Maximum Static Pressure | 0.7900 in H2O (1.48 Torr) |
| Maximum Sound Level | 37.5 dbA |
| Nominal Voltage | 12 volts |