Delta Electronics (Americas) DC Fans - BFB0505LA-C BFB0505LA-C

Description
Manufacturer: Delta Electronics Win Source Part Number: 766130-BFB0505LA-C Series: BFB Termination: 2 Wire Leads Current Rating: 0.060A Approvals: CE, CSA, UL, VDE Power (Watts): 0.30W Weight: 0.05 lb (22.68g) Part Status: Obsolete(EOL) Voltage Range: 3 ~ 5.5VDC Width: 10.30mm Air Flow: 2.2 CFM (0.062m3/min) Static Pressure: 0.208 in H2O (51.8 Pa) Bearing Type: Ball Fan Type: Blower Noise: 22.5 dB(A) RPM: 3500 RPM Material - Frame: Plastic Material - Blade: Plastic Categories: Fans, Thermal Management Dimension: Square - 50mm L x 50mm H Voltage Rating DC: 5VDC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 766130-BFB0505LA-C Series: BFB Termination: 2 Wire Leads Current Rating: 0.060A Approvals: CE, CSA, UL, VDE Power (Watts): 0.30W Weight: 0.05 lb (22.68g) Part Status: Obsolete(EOL) Voltage Range: 3 ~ 5.5VDC Width: 10.30mm Air Flow: 2.2 CFM (0.062m3/min) Static Pressure: 0.208 in H2O (51.8 Pa) Bearing Type: Ball Fan Type: Blower Noise: 22.5 dB(A) RPM: 3500 RPM Material - Frame: Plastic Material - Blade: Plastic Categories: Fans, Thermal Management Dimension: Square - 50mm L x 50mm H Voltage Rating DC: 5VDC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Fans - BFB0505LA-C - 766130-BFB0505LA-C - Win Source Electronics
Laguna Hills, CA, United States
DC Fans - BFB0505LA-C
766130-BFB0505LA-C
DC Fans - BFB0505LA-C 766130-BFB0505LA-C
Manufacturer: Delta Electronics Win Source Part Number: 766130-BFB0505LA-C Series: BFB Termination: 2 Wire Leads Current Rating: 0.060A Approvals: CE, CSA, UL, VDE Power (Watts): 0.30W Weight: 0.05 lb (22.68g) Part Status: Obsolete(EOL) Voltage Range: 3 ~ 5.5VDC Width: 10.30mm Air Flow: 2.2 CFM (0.062m3/min) Static Pressure: 0.208 in H2O (51.8 Pa) Bearing Type: Ball Fan Type: Blower Noise: 22.5 dB(A) RPM: 3500 RPM Material - Frame: Plastic Material - Blade: Plastic Categories: Fans, Thermal Management Dimension: Square - 50mm L x 50mm H Voltage Rating DC: 5VDC Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Delta Electronics
Win Source Part Number: 766130-BFB0505LA-C
Series: BFB
Termination: 2 Wire Leads
Current Rating: 0.060A
Approvals: CE, CSA, UL, VDE
Power (Watts): 0.30W
Weight: 0.05 lb (22.68g)
Part Status: Obsolete(EOL)
Voltage Range: 3 ~ 5.5VDC
Width: 10.30mm
Air Flow: 2.2 CFM (0.062m3/min)
Static Pressure: 0.208 in H2O (51.8 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 22.5 dB(A)
RPM: 3500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Categories: Fans, Thermal Management
Dimension: Square - 50mm L x 50mm H
Voltage Rating DC: 5VDC
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
DC Brushless Fans (BLDC) - 603-2100-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2100-ND
DC Brushless Fans (BLDC) 603-2100-ND
Fan Blower 5VDC Square - 50mm L x 50mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads

Fan Blower 5VDC Square - 50mm L x 50mm H Ball 2.2 CFM (0.061m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 766130-BFB0505LA-C 603-2100-ND
Product Name DC Fans - BFB0505LA-C DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.2 SCFM (3.74 m³/hr)
Maximum Static Pressure 0.2080 in H2O (0.3886 Torr)
Maximum Sound Level 22.5 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Axial Fan - E68-56216 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 8400 SCFM (14278 m³/hr)
Maximum Sound Level 84 dbA
View Details
Electrical - Climate Control - Filtered Fans - PF22000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 38 SCFM (64.59 m³/hr)
Nominal Voltage 115 volts
View Details
Axial Fans - 2303044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 40 SCFM (67.99 m³/hr)
Maximum Sound Level 33 dbA
View Details