Fan Blower 12VDC Square/Rounded - 45mm L x 45mm H Ball 4.2 CFM (0.118m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2126-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.2 SCFM (7.14 m³/hr) |
| Maximum Static Pressure | 0.2690 in H2O (0.5026 Torr) |
| Maximum Sound Level | 21 dbA |
| Nominal Voltage | 12 volts |