Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB04512HHA-C

Description
Win Source Part Number: 1368390-BFB04512HHA- C Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: BFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: BFB04512 HTSUS: 8414.59.6560 Voltage - Rated: 12VDC Lifetime @ Temp.: 30000 Hrs @ 40°C Size / Dimension: Square - 45mm L x 45mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 1.56 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.04 lb (18.14 g) Voltage Range: 5 ~ 13.2VDC Width: 10.30mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 35.5dB(A) RPM: 5900 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet
Description
Win Source Part Number: 1368390-BFB04512HHA- C Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: BFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: BFB04512 HTSUS: 8414.59.6560 Voltage - Rated: 12VDC Lifetime @ Temp.: 30000 Hrs @ 40°C Size / Dimension: Square - 45mm L x 45mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 1.56 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.04 lb (18.14 g) Voltage Range: 5 ~ 13.2VDC Width: 10.30mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 35.5dB(A) RPM: 5900 RPM Material - Frame: Plastic Material - Blade: Plastic
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - BFB04512HHA-C - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
BFB04512HHA-C
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB04512HHA-C
Win Source Part Number: 1368390-BFB04512HHA- C Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) Mfr: Delta Electronics Series: BFB Package: Bulk Product Status: Active Features: Locked Rotor Protection Base Product Number: BFB04512 HTSUS: 8414.59.6560 Voltage - Rated: 12VDC Lifetime @ Temp.: 30000 Hrs @ 40°C Size / Dimension: Square - 45mm L x 45mm H REACH Status: REACH Unaffected ECCN: EAR99 Current Rating (Amps): 0.130A Power (Watts): 1.56 W Termination: 2 Wire Leads Approval Agency: CE, CSA, UL, VDE Weight: 0.04 lb (18.14 g) Voltage Range: 5 ~ 13.2VDC Width: 10.30mm Air Flow: 3.5 CFM (0.098m³/min) Static Pressure: 0.560 in H2O (139.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 35.5dB(A) RPM: 5900 RPM Material - Frame: Plastic Material - Blade: Plastic

Win Source Part Number: 1368390-BFB04512HHA-C
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Mfr: Delta Electronics
Series: BFB
Package: Bulk
Product Status: Active
Features: Locked Rotor Protection
Base Product Number: BFB04512
HTSUS: 8414.59.6560
Voltage - Rated: 12VDC
Lifetime @ Temp.: 30000 Hrs @ 40°C
Size / Dimension: Square - 45mm L x 45mm H
REACH Status: REACH Unaffected
ECCN: EAR99
Current Rating (Amps): 0.130A
Power (Watts): 1.56 W
Termination: 2 Wire Leads
Approval Agency: CE, CSA, UL, VDE
Weight: 0.04 lb (18.14 g)
Voltage Range: 5 ~ 13.2VDC
Width: 10.30mm
Air Flow: 3.5 CFM (0.098m³/min)
Static Pressure: 0.560 in H2O (139.5 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 35.5dB(A)
RPM: 5900 RPM
Material - Frame: Plastic
Material - Blade: Plastic

Buy Now Datasheet
Blower, 45Mm, 12Vdc, 3.496Cfm, 35.5Dba; Blower Type Delta Electronics/fans - 80AH5538 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 45Mm, 12Vdc, 3.496Cfm, 35.5Dba; Blower Type Delta Electronics/fans
80AH5538
Blower, 45Mm, 12Vdc, 3.496Cfm, 35.5Dba; Blower Type Delta Electronics/fans 80AH5538
BLOWER, 45MM, 12VDC, 3.496CFM, 35.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:10.3mm; Air Flow - CFM:3.496CFM; Air Flow - m3/min:0.099m³/min; Noise Rating:35.5dBA; IP Rating:- RoHS Compliant: Yes

BLOWER, 45MM, 12VDC, 3.496CFM, 35.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:45mm; External Depth:10.3mm; Air Flow - CFM:3.496CFM; Air Flow - m3/min:0.099m³/min; Noise Rating:35.5dBA; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number BFB04512HHA-C 80AH5538
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Blower, 45Mm, 12Vdc, 3.496Cfm, 35.5Dba; Blower Type Delta Electronics/fans
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PTDD SERIES - Silent Mixed-Flow Inline Duct Fans - PTDD-200P H 100-120V/60Hz - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC
Product Form Packaged
Environment Clean
View Details
Industrial Rotary Screw Blowers - CBS, DBS, EBS, and FBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Air Flow Amplifiers -  - Vortec
Specs
Applications / Use Materials Handling
Environment Clean
Air Flow Rate 32 to 2300 SCFM (54.39 to 3909 m³/hr)
View Details