Fan Blower 12VDC Square/Rounded - 45mm L x 45mm H Ball 4.9 CFM (0.137m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2128-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.9 SCFM (8.33 m³/hr) |
| Maximum Static Pressure | 0.3660 in H2O (0.6838 Torr) |
| Maximum Sound Level | 24.5 dbA |
| Nominal Voltage | 12 volts |