Delta Electronics (Americas) Blower, 40Mm, 12Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans BFB0412HHA-A

Description
BLOWER, 40MM, 12VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet
Description
BLOWER, 40MM, 12VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 40Mm, 12Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans - 80AH5536 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 40Mm, 12Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
80AH5536
Blower, 40Mm, 12Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans 80AH5536
BLOWER, 40MM, 12VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 40MM, 12VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5536
Product Name Blower, 40Mm, 12Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
Air Flow Rate 3 SCFM (5.1 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

Extractor Fans - 8840963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Fan / Blower Diameter 3.9 inch (100 mm)
Air Flow Rate 44 SCFM (75.63 m³/hr)
View Details
Industrial Direct Drive Screw Blowers - GBS and HBS Series - Kaeser Compressors, Inc.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Fiberglass Centrifugal Exhauster Fan - Series 82, 83, 87 & 88 - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 18.0 inch (305 to 457 mm)
Features ExplosionProof
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details