Fan Blower 12VDC Square - 40mm L x 40mm H Ball 3.0 CFM (0.084m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1363-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3 SCFM (5.1 m³/hr) |
| Maximum Static Pressure | 0.5640 in H2O (1.05 Torr) |
| Maximum Sound Level | 34.5 dbA |
| Nominal Voltage | 12 volts |