Fan Blower 5VDC Square - 40mm L x 40mm H Ball 2.3 CFM (0.064m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0405MA-A-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.3 SCFM (3.91 m³/hr) |
| Maximum Static Pressure | 0.3120 in H2O (0.5829 Torr) |
| Maximum Sound Level | 29.5 dbA |
| Nominal Voltage | 5 volts |