Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB0405HHA-AF00

Description
Win Source Part Number: 1349588-BFB0405HHA-A F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 640 Voltage - Rated: 5VDC Power (Watts): 800 mW Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.027 lb (12.25 g) Voltage Range: 4 ~ 5.5VDC Width: 10.00mm Air Flow: 3.0 CFM (0.084m³/min) Static Pressure: 0.564 in H2O (140.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 34.5dB(A) RPM: 8500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.160A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB0405 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1349588-BFB0405HHA-A F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 640 Voltage - Rated: 5VDC Power (Watts): 800 mW Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.027 lb (12.25 g) Voltage Range: 4 ~ 5.5VDC Width: 10.00mm Air Flow: 3.0 CFM (0.084m³/min) Static Pressure: 0.564 in H2O (140.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 34.5dB(A) RPM: 8500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.160A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB0405 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - BFB0405HHA-AF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
BFB0405HHA-AF00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) BFB0405HHA-AF00
Win Source Part Number: 1349588-BFB0405HHA-A F00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Series: BFB Features: Locked Rotor Protection, Speed Sensor (Tach) Termination: 3 Wire Leads Package: Bulk Size / Dimension: Square - 40mm L x 40mm H Standard Package: 640 Voltage - Rated: 5VDC Power (Watts): 800 mW Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.027 lb (12.25 g) Voltage Range: 4 ~ 5.5VDC Width: 10.00mm Air Flow: 3.0 CFM (0.084m³/min) Static Pressure: 0.564 in H2O (140.5 Pa) Bearing Type: Ball Fan Type: Blower Noise: 34.5dB(A) RPM: 8500 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C) ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.160A REACH Status: REACH Unaffected HTSUS: 8414.59.6560 Mfr: Delta Electronics Base Product Number: BFB0405 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1349588-BFB0405HHA-AF00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Series: BFB
Features: Locked Rotor Protection, Speed Sensor (Tach)
Termination: 3 Wire Leads
Package: Bulk
Size / Dimension: Square - 40mm L x 40mm H
Standard Package: 640
Voltage - Rated: 5VDC
Power (Watts): 800 mW
Lifetime @ Temp.: 30000 Hrs @ 40°C
Weight: 0.027 lb (12.25 g)
Voltage Range: 4 ~ 5.5VDC
Width: 10.00mm
Air Flow: 3.0 CFM (0.084m³/min)
Static Pressure: 0.564 in H2O (140.5 Pa)
Bearing Type: Ball
Fan Type: Blower
Noise: 34.5dB(A)
RPM: 8500 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 158°F (-10 ~ 70°C)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.160A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6560
Mfr: Delta Electronics
Base Product Number: BFB0405
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans - 80AH5535 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
80AH5535
Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans 80AH5535
BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

BLOWER, 40MM, 5VDC, 3CFM, 34.5DBA; Blower Type:-; Supply Voltage:5VDC; Voltage Type:DC; Fan Frame Size:40mm; External Depth:10mm; Air Flow - CFM:3CFM; Air Flow - m3/min:0.085m³/min; Noise Rating:34.5dBA; Bearing Type:Ball Bearing RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Fans and Blowers (industrial) Fans and Blowers (industrial)
Product Number BFB0405HHA-AF00 80AH5535
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Blower, 40Mm, 5Vdc, 3Cfm, 34.5Dba; Blower Type Delta Electronics/fans
Applications / Use Ventilation
Unlock Full Specs
to access all available technical data

Similar Products

PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
MAC 10 ® Replacement Filters -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Blowers - J50-A4 - Rosenberg USA
Rosenberg USA
Specs
Applications / Use HVAC
Product Form Packaged
Configuration Blowers
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details