Fan Blower 12VDC Square - 35mm L x 35mm H Ball 1.3 CFM (0.036m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB03512LA-CF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.3 SCFM (2.21 m³/hr) |
| Maximum Static Pressure | 0.1630 in H2O (0.3045 Torr) |
| Maximum Sound Level | 24 dbA |
| Nominal Voltage | 12 volts |