Fan Blower 5VDC Square - 35mm L x 35mm H Ball 1.6 CFM (0.045m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2115-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.6 SCFM (2.72 m³/hr) |
| Maximum Static Pressure | 0.2360 in H2O (0.4409 Torr) |
| Maximum Sound Level | 26 dbA |
| Nominal Voltage | 5 volts |