Fan Blower 5VDC Square - 35mm L x 35mm H Ball 2.1 CFM (0.059m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1561-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 2.1 SCFM (3.57 m³/hr) |
| Maximum Static Pressure | 0.4430 in H2O (0.8277 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 5 volts |