Fan Blower 12VDC Square - 30mm L x 30mm H Ball 1.1 CFM (0.031m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0312LA-CR00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.1 SCFM (1.87 m³/hr) |
| Maximum Static Pressure | 0.1440 in H2O (0.2690 Torr) |
| Maximum Sound Level | 24 dbA |
| Nominal Voltage | 12 volts |