Fan Blower 12VDC Square - 30mm L x 30mm H Ball 1.5 CFM (0.042m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0312HA-CF00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.5 SCFM (2.55 m³/hr) |
| Maximum Static Pressure | 0.2850 in H2O (0.5325 Torr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 12 volts |