Fan Blower 5VDC Square - 30mm L x 30mm H Ball 1.7 CFM (0.046m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BFB0305HHA-CR00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.7 SCFM (2.89 m³/hr) |
| Maximum Static Pressure | 0.3700 in H2O (0.6913 Torr) |
| Maximum Sound Level | 29 dbA |
| Nominal Voltage | 5 volts |