Delta Electronics (Americas) Blower, 97.2Mm, 12Vdc, 35.31Cfm, 67.8Dba; Blower Type Delta Electronics/fans BCB1012UH-F00

Description
BLOWER, 97.2MM, 12VDC, 35.31CFM, 67.8DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:25mm; Air Flow - CFM:35.31CFM; Air Flow - m3/min:1m³/min; Noise Rating:67.8dBA; Power Rating:38.4W RoHS Compliant: Yes
Datasheet
Description
BLOWER, 97.2MM, 12VDC, 35.31CFM, 67.8DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:25mm; Air Flow - CFM:35.31CFM; Air Flow - m3/min:1m³/min; Noise Rating:67.8dBA; Power Rating:38.4W RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blower, 97.2Mm, 12Vdc, 35.31Cfm, 67.8Dba; Blower Type Delta Electronics/fans - 80AH5533 - Newark, An Avnet Company
Chicago, IL, United States
Blower, 97.2Mm, 12Vdc, 35.31Cfm, 67.8Dba; Blower Type Delta Electronics/fans
80AH5533
Blower, 97.2Mm, 12Vdc, 35.31Cfm, 67.8Dba; Blower Type Delta Electronics/fans 80AH5533
BLOWER, 97.2MM, 12VDC, 35.31CFM, 67.8DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:25mm; Air Flow - CFM:35.31CFM; Air Flow - m3/min:1m³/min; Noise Rating:67.8dBA; Power Rating:38.4W RoHS Compliant: Yes

BLOWER, 97.2MM, 12VDC, 35.31CFM, 67.8DBA; Blower Type:-; Supply Voltage:12VDC; Voltage Type:DC; Fan Frame Size:97.2mm; External Depth:25mm; Air Flow - CFM:35.31CFM; Air Flow - m3/min:1m³/min; Noise Rating:67.8dBA; Power Rating:38.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Fans and Blowers (industrial)
Product Number 80AH5533
Product Name Blower, 97.2Mm, 12Vdc, 35.31Cfm, 67.8Dba; Blower Type Delta Electronics/fans
Air Flow Rate 35 SCFM (60.02 m³/hr)
Unlock Full Specs
to access all available technical data

Similar Products

USP 797 Compounding Pharmacies Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Mini Blower PTA12060-A - PTA12060HV12B-A - Pelonis Technologies, Inc.
Specs
Product Form Packaged
Environment Clean
Drive Type Direct
View Details
Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details