Fan Blower 12VDC Rectangular/Rounded - 97.2mm L x 94.4mm H Ball 30.6 CFM (0.857m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-BCB1012GH-F00-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 30.6 SCFM (52.01 m³/hr) |
| Maximum Static Pressure | 2.94 in H2O (5.49 Torr) |
| Maximum Sound Level | 67.3 dbA |
| Nominal Voltage | 12 volts |