Delta Electronics (Americas) Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AUC0512DB-AF00

Description
Win Source Part Number: 1349904-AUC0512DB-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 50mm L x 50mm H Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 2.16 W Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.045 lb (20.41 g) Voltage Range: 10.8 ~ 13.2VDC Width: 15.00mm Air Flow: 20.2 CFM (0.566m³/min) Static Pressure: 0.299 in H2O (74.5 Pa) Bearing Type: Superflo Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 7400 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.27A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AUC0512 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet
Description
Win Source Part Number: 1349904-AUC0512DB-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 50mm L x 50mm H Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 2.16 W Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.045 lb (20.41 g) Voltage Range: 10.8 ~ 13.2VDC Width: 15.00mm Air Flow: 20.2 CFM (0.566m³/min) Static Pressure: 0.299 in H2O (74.5 Pa) Bearing Type: Superflo Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 7400 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.27A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AUC0512 Approval Agency: CE, CSA, UL, VDE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) - AUC0512DB-AF00 - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
AUC0512DB-AF00
Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) AUC0512DB-AF00
Win Source Part Number: 1349904-AUC0512DB-AF 00 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach) Termination: 4 Wire Leads Package: Bulk Size / Dimension: Square - 50mm L x 50mm H Standard Package: 336 Voltage - Rated: 12VDC Power (Watts): 2.16 W Lifetime @ Temp.: 30000 Hrs @ 40°C Weight: 0.045 lb (20.41 g) Voltage Range: 10.8 ~ 13.2VDC Width: 15.00mm Air Flow: 20.2 CFM (0.566m³/min) Static Pressure: 0.299 in H2O (74.5 Pa) Bearing Type: Superflo Fan Type: Tubeaxial Noise: 38.5dB(A) RPM: 7400 RPM Material - Frame: Plastic Material - Blade: Plastic Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C) ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 0.27A REACH Status: REACH Unaffected HTSUS: 8414.59.6590 Mfr: Delta Electronics Base Product Number: AUC0512 Approval Agency: CE, CSA, UL, VDE

Win Source Part Number: 1349904-AUC0512DB-AF00
Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Features: Locked Rotor Protection, PWM Control, Speed Sensor (Tach)
Termination: 4 Wire Leads
Package: Bulk
Size / Dimension: Square - 50mm L x 50mm H
Standard Package: 336
Voltage - Rated: 12VDC
Power (Watts): 2.16 W
Lifetime @ Temp.: 30000 Hrs @ 40°C
Weight: 0.045 lb (20.41 g)
Voltage Range: 10.8 ~ 13.2VDC
Width: 15.00mm
Air Flow: 20.2 CFM (0.566m³/min)
Static Pressure: 0.299 in H2O (74.5 Pa)
Bearing Type: Superflo
Fan Type: Tubeaxial
Noise: 38.5dB(A)
RPM: 7400 RPM
Material - Frame: Plastic
Material - Blade: Plastic
Temperature Range - Operating: 14 ~ 140°F (-10 ~ 60°C)
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 0.27A
REACH Status: REACH Unaffected
HTSUS: 8414.59.6590
Mfr: Delta Electronics
Base Product Number: AUC0512
Approval Agency: CE, CSA, UL, VDE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Fans and Blowers (industrial)
Product Number AUC0512DB-AF00
Product Name Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Applications / Use Ventilation
Air Flow Rate 20 SCFM (34.33 m³/hr)
Static Pressure Range 0 in H2O (0.5586 Torr)
Fan / Blower Type Tubeaxial
Unlock Full Specs
to access all available technical data

Similar Products

MAC 10 ® IQ Fan Filter Unit -  - Envirco
Specs
Applications / Use HVAC
Product Form Packaged
View Details
Panel Fan - Series 02 & 09 - Hartzell Air Movement
Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Wall
Static Pressure Range 0 to 2 in H2O (0.0 to 2.8 Torr)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details