Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 20.2 CFM (0.566m³/min) 4 Wire Leads
Thermal Management Fans, DC
| DigiKey | Heilind Electronics, Inc. | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1490-ND | AUC0512DB-AF00 |
| Product Name | DC Brushless Fans (BLDC) | Thermal Management Fans, DC |
| Application | Industrial/Commercial Fans and Blowers | |
| Maximum Air Flow | 20.2 SCFM (34.33 m³/hr) | |
| Maximum Static Pressure | 0.2990 in H2O (0.5586 Torr) | |
| Maximum Sound Level | 38.5 dbA | |
| Nominal Voltage | 12 volts |