Fan Tubeaxial 12VDC Square - 120mm L x 120mm H Superflo 88.6 CFM (2.48m³/min) 4 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1765-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 88.6 SCFM (151 m³/hr) |
| Maximum Static Pressure | 0.1610 in H2O (0.3008 Torr) |
| Maximum Sound Level | 38 dbA |
| Nominal Voltage | 12 volts |