Fan Tubeaxial 12VDC Square - 92mm L x 92mm H Superflo 59.9 CFM (1.68m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1958-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 59.9 SCFM (102 m³/hr) |
| Maximum Static Pressure | 0.1910 in H2O (0.3568 Torr) |
| Maximum Sound Level | 37 dbA |
| Nominal Voltage | 12 volts |