DELTA ELECTRONICS (AMERICAS)
AUB0812VH-AF00 -- DC BRUSHLESS FANS (BLDC)
Delta Electronics (Americas)
DC Brushless Fans (BLDC)
AUB0812VH-AF00
Request a Quote
Email Supplier
Datasheet
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
AUB0812VH-AF00-ND |
|
Product Name
|
DC Brushless Fans (BLDC) |
|
Application
|
Industrial/Commercial Fans and Blowers
|
|
Maximum Air Flow
|
47 SCFM (79.89 m³/hr)
|
|
Maximum Static Pressure
|
0.2560 in H2O (0.4783 Torr)
|
|
Maximum Sound Level
|
39 dbA
|
|
Nominal Voltage
|
12 volts
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Operating Temperature
5 to 131 F (-15 to 55 C)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
485 SCFM (824 m³/hr)
Running Current
0.2400 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details