Fan Tubeaxial 12VDC Square - 60mm L x 60mm H Superflo 23.4 CFM (0.655m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-1911-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.4 SCFM (39.77 m³/hr) |
| Maximum Static Pressure | 0.1900 in H2O (0.3550 Torr) |
| Maximum Sound Level | 33 dbA |
| Nominal Voltage | 12 volts |