Delta Electronics (Americas) Thermal Management Fans, DC AUB0524VHD

Description
Thermal Management Fans, DC
Request a Quote Datasheet
Description
Thermal Management Fans, DC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Management Fans, DC - AUB0524VHD - Heilind Electronics, Inc.
Wilmington, MA, United States
Thermal Management Fans, DC
AUB0524VHD
Thermal Management Fans, DC AUB0524VHD
Thermal Management Fans, DC

Thermal Management Fans, DC

Buy Now
DC Brushless Fans (BLDC) - 603-1359-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1359-ND
DC Brushless Fans (BLDC) 603-1359-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 20.3 CFM (0.568m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 20.3 CFM (0.568m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7311 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7311
Axial Fan, 50Mm, 24Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7311
AXIAL FAN, 50MM, 24VDC, 20.3CFM, 40.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:20.3CFM; Noise Rating:40.5dBA; Power Rating:2.4W RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 20.3CFM, 40.5DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:20.3CFM; Noise Rating:40.5dBA; Power Rating:2.4W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans Electronic Cooling Fans
Product Number AUB0524VHD 603-1359-ND 77AH7311
Product Name Thermal Management Fans, DC DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 20.3Cfm, 40.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 20.3 SCFM (34.5 m³/hr) 20.3 SCFM (34.5 m³/hr)
Maximum Static Pressure 0.3030 in H2O (0.5661 Torr)
Maximum Sound Level 40.5 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

6
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 39.5 SCFM (67.14 m³/hr)
Blower/Fan Type Filter Fan
View Details
Axial Fans - 1444132 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 107 SCFM (182 m³/hr)
Blower/Fan Type Axial Fan
View Details
Type 7F.20 - Filter Fan - 7F20812057000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power 110 to 140 watts
View Details