Delta Electronics (Americas) DC Brushless Fans (BLDC) AUB0524MB

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 12.4 CFM (0.347m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AUB0524MB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AUB0524MB-ND
DC Brushless Fans (BLDC) 603-AUB0524MB-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 12.4 CFM (0.347m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 12.4 CFM (0.347m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7309 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7309
Axial Fan, 50Mm, 24Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7309
AXIAL FAN, 50MM, 24VDC, 12.36CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:1.44W RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 12.36CFM, 28DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:12.36CFM; Noise Rating:28dBA; Power Rating:1.44W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AUB0524MB-ND 77AH7309
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 12.36Cfm, 28Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 12.4 SCFM (21.08 m³/hr) 12.36 SCFM (21.01 m³/hr)
Maximum Static Pressure 0.1810 in H2O (0.3382 Torr)
Maximum Sound Level 28 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Backward Curved Fan - N86-31552 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1760 SCFM (2992 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Axial Fans - 1759810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 550 SCFM (934 m³/hr)
Blower/Fan Type Axial Fan
View Details