Delta Electronics (Americas) DC Brushless Fans (BLDC) AUB0524LD

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 11.0 CFM (0.308m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 11.0 CFM (0.308m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AUB0524LD-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AUB0524LD-ND
DC Brushless Fans (BLDC) 603-AUB0524LD-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 11.0 CFM (0.308m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 11.0 CFM (0.308m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 10.98Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7308 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 10.98Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7308
Axial Fan, 50Mm, 24Vdc, 10.98Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7308
AXIAL FAN, 50MM, 24VDC, 10.98CFM, 25DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.98CFM; Noise Rating:25dBA; Power Rating:1.2W RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 10.98CFM, 25DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:10.98CFM; Noise Rating:25dBA; Power Rating:1.2W RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AUB0524LD-ND 77AH7308
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 10.98Cfm, 25Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 11 SCFM (18.7 m³/hr) 10.98 SCFM (18.66 m³/hr)
Maximum Static Pressure 0.0950 in H2O (0.1775 Torr)
Maximum Sound Level 25 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PF67000T12BK460 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 460 volts
Nominal Power 170 watts
View Details
Axial Fans - 285529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 171 SCFM (290 m³/hr)
Blower/Fan Type Axial Fan
View Details
DC Brushless Fans (BLDC) - FAD1-02510BAMW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.1 SCFM (3.57 m³/hr)
Maximum Static Pressure 0.1500 in H2O (0.2802 Torr)
View Details
2 suppliers