Delta Electronics (Americas) DC Brushless Fans (BLDC) AUB0524LB

Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AUB0524LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AUB0524LB-ND
DC Brushless Fans (BLDC) 603-AUB0524LB-ND
Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads

Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7307 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7307
Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7307
AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

AXIAL FAN, 50MM, 24VDC, 9.89CFM, 24DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:1.2W; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AUB0524LB-ND 77AH7307
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 24Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.9 SCFM (16.83 m³/hr) 9.89 SCFM (16.81 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 24 volts 24 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7F.21 - Reverse flow filter fan - 7F21812020550 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power 30 to 25 watts
View Details
Fan Accessories Qualtek Electronics - 17B6440 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Din Clip, With 1 4.2 Mm Hole Rohs Compliant Stego - 82K8816 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
View Details
Axial Fan - 125DL 12 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details