Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 15.8 CFM (0.442m³/min) 2 Wire Leads
AXIAL FAN, 50MM, 24VDC, 15.79CFM, 33DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.68W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AUB0524HD-ND | 77AH7305 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 24Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.8 SCFM (26.86 m³/hr) | 15.79 SCFM (26.84 m³/hr) |
| Maximum Static Pressure | 0.1820 in H2O (0.3400 Torr) | |
| Maximum Sound Level | 28 dbA | |
| Nominal Voltage | 24 volts | 24 volts |