Fan Tubeaxial 24VDC Square - 50mm L x 50mm H Superflo 14.1 CFM (0.395m³/min) 2 Wire Leads
AXIAL FAN, 50MM, 24VDC, 14.13CFM, 32DBA; Supply Voltage VDC:24V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:14.13CFM; Noise Rating:32dBA; Power Rating:1.68W RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-AUB0524HB-ND | 77AH7304 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 50Mm, 24Vdc, 14.13Cfm, 32Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 14.1 SCFM (23.97 m³/hr) | 14.13 SCFM (24.02 m³/hr) |
| Maximum Static Pressure | 0.2400 in H2O (0.4484 Torr) | |
| Maximum Sound Level | 32 dbA | |
| Nominal Voltage | 24 volts | 24 volts |