Delta Electronics (Americas) DC Brushless Fans (BLDC) AUB0512LB

Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-AUB0512LB-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-AUB0512LB-ND
DC Brushless Fans (BLDC) 603-AUB0512LB-ND
Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads

Fan Tubeaxial 12VDC Square - 50mm L x 50mm H Superflo 9.9 CFM (0.277m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 12Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7301 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 12Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7301
Axial Fan, 50Mm, 12Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7301
AXIAL FAN, 50MM, 12VDC, 9.89CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 12VDC, 9.89CFM, 24DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:15mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.89CFM; Noise Rating:24dBA; Power Rating:720mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-AUB0512LB-ND 77AH7301
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 12Vdc, 9.89Cfm, 24Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.9 SCFM (16.83 m³/hr) 9.89 SCFM (16.81 m³/hr)
Maximum Static Pressure 0.1260 in H2O (0.2354 Torr)
Maximum Sound Level 24 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - RH20000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 8.70 inch (221 mm)
View Details
Type 7F.31 - Reverse flow filter fan - 7F3182304400 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 69 to 112 watts
View Details
Axial Fan - 125LG - Rosenberg USA
Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 84.8 SCFM (144 m³/hr)
Maximum Static Pressure 0.0 in H2O (0.0 Torr)
View Details