Delta Electronics (Americas) DC Brushless Fans (BLDC) AUB0505HD

Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Superflo 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Superflo 15.8 CFM (0.442m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2166-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2166-ND
DC Brushless Fans (BLDC) 603-2166-ND
Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Superflo 15.8 CFM (0.442m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 50mm L x 50mm H Superflo 15.8 CFM (0.442m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7297 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7297
Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7297
AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 50MM, 5VDC, 15.79CFM, 33DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:50mm; External Depth:20mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:15.79CFM; Noise Rating:33dBA; Power Rating:1.65W; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2166-ND 77AH7297
Product Name DC Brushless Fans (BLDC) Axial Fan, 50Mm, 5Vdc, 15.79Cfm, 33Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 15.8 SCFM (26.86 m³/hr) 15.79 SCFM (26.84 m³/hr)
Maximum Static Pressure 0.1820 in H2O (0.3400 Torr)
Maximum Sound Level 33 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Filter Fan FF 018 - 01802.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 60 SCFM (102 m³/hr)
Maximum Sound Level 39 dbA
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - RHA20000S16 - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
AC Fans - Q576-ND - DigiKey
Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 34 SCFM (57.79 m³/hr)
Maximum Static Pressure 0.1160 in H2O (0.2167 Torr)
View Details
3 suppliers