Delta Electronics (Americas) Servo System ASDA-B2 Series

Description
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its class, from 100W to 3.0kW, and includes Analog Torque or Speed and Pulse/Direction control in one unit. The superior properties of this series emphasize on "built-in generic functions for general-purpose applications" and "avoiding variable costs from mechatronics integration." In switching from other brands to Delta's ASDA-B2 series, outstanding quality and features, and complete product lineup make the replacement simple and scalable. OEM's that choose this value-based product gain noticeable competitive advantages in their market space. All of Delta B2 series meet UL, cUL, CE, and RoHS.
Datasheet
Description
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its class, from 100W to 3.0kW, and includes Analog Torque or Speed and Pulse/Direction control in one unit. The superior properties of this series emphasize on "built-in generic functions for general-purpose applications" and "avoiding variable costs from mechatronics integration." In switching from other brands to Delta's ASDA-B2 series, outstanding quality and features, and complete product lineup make the replacement simple and scalable. OEM's that choose this value-based product gain noticeable competitive advantages in their market space. All of Delta B2 series meet UL, cUL, CE, and RoHS.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo System - ASDA-B2 Series - Delta Electronics (Americas)
Research Triangle Park, NC, USA
Servo System
ASDA-B2 Series
Servo System ASDA-B2 Series
To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its class, from 100W to 3.0kW, and includes Analog Torque or Speed and Pulse/Direction control in one unit. The superior properties of this series emphasize on "built-in generic functions for general-purpose applications" and "avoiding variable costs from mechatronics integration." In switching from other brands to Delta's ASDA-B2 series, outstanding quality and features, and complete product lineup make the replacement simple and scalable. OEM's that choose this value-based product gain noticeable competitive advantages in their market space. All of Delta B2 series meet UL, cUL, CE, and RoHS.

To meet the requirements of general-purpose machine control and enhance our competitive advantage in the industrial automation market, Delta Electronics, Inc. introduces its high-performance and cost-effective ASDA-B2 series servo motor and drive systems. The series has a wide power range for its class, from 100W to 3.0kW, and includes Analog Torque or Speed and Pulse/Direction control in one unit.

The superior properties of this series emphasize on "built-in generic functions for general-purpose applications" and "avoiding variable costs from mechatronics integration." In switching from other brands to Delta's ASDA-B2 series, outstanding quality and features, and complete product lineup make the replacement simple and scalable. OEM's that choose this value-based product gain noticeable competitive advantages in their market space. All of Delta B2 series meet UL, cUL, CE, and RoHS.

Supplier's Site Datasheet

Technical Specifications

  Delta Electronics (Americas)
Product Category Motor Speed Controllers
Product Number ASDA-B2 Series
Product Name Servo System
Axes 1.0
Motor / System DC Brushless; AC Servo
Power 100 to 3000 watts
Product Pulse Width Modulation Drive; DSP; MCU
PC-Based Bus RS232; RS422; RS485
Unlock Full Specs
to access all available technical data

Similar Products

Speed Controllers Series SC 2402 P 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Speed Controls - MMP-10A-12-60V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
DC Input 12 to 60 volts
Continuous Current 10 amps
Peak Current 15 amps
View Details
Filtered SCR DC Basic Speed Control -  - Bodine Electric Company
Specs
Power 43.89 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
G7 AC Drive - CIMR-G7U41320 - Yaskawa America, Inc. - Drives Division
Yaskawa America, Inc. - Drives Division
Specs
Axes 1.0
Motor / System Induction; Synchronous; Pole Number Control; Sensorless Vector; Vector Feedback
Power 149229 watts
View Details