Delta Electronics (Americas) Servo System ASDA-A2 Series

Description
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be activated and sequenced with wizard based configuration software. Network accessible empower its distributed motion functions through RS-485 modbus, CANopen, EtherCAT and EtherNet/IP. EtherNet/IP Gateway with pre-programmed hooks for AOI (add-on instructions) make it possible to communicate with popular PLC’s and activate servo-on, jog, and motion macros from the familiar PLC coding environment.
Datasheet
Description
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be activated and sequenced with wizard based configuration software. Network accessible empower its distributed motion functions through RS-485 modbus, CANopen, EtherCAT and EtherNet/IP. EtherNet/IP Gateway with pre-programmed hooks for AOI (add-on instructions) make it possible to communicate with popular PLC’s and activate servo-on, jog, and motion macros from the familiar PLC coding environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Servo System - ASDA-A2 Series - Delta Electronics (Americas)
Research Triangle Park, NC, USA
Servo System
ASDA-A2 Series
Servo System ASDA-A2 Series
To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be activated and sequenced with wizard based configuration software. Network accessible empower its distributed motion functions through RS-485 modbus, CANopen, EtherCAT and EtherNet/IP. EtherNet/IP Gateway with pre-programmed hooks for AOI (add-on instructions) make it possible to communicate with popular PLC’s and activate servo-on, jog, and motion macros from the familiar PLC coding environment.

To meet the demanding requirements of stand-alone or distributed motion control applications in industrial automation and satisfy the needs of high-precision positioning control requested by machine designers and system integrators, Delta launched the high performance motion control ASDA-A2 series servo motors and servo drives in 2009. Wide range from 100W to 7.5kW, the A2 series is considered the intelligent networked servo drive model capable of solving common indexing, camming, and line shafting type applications. Powerful & unique built-in motion macros can be activated and sequenced with wizard based configuration software. Network accessible empower its distributed motion functions through RS-485 modbus, CANopen, EtherCAT and EtherNet/IP. EtherNet/IP Gateway with pre-programmed hooks for AOI (add-on instructions) make it possible to communicate with popular PLC’s and activate servo-on, jog, and motion macros from the familiar PLC coding environment.

Supplier's Site Datasheet

Technical Specifications

  Delta Electronics (Americas)
Product Category Motor Speed Controllers
Product Number ASDA-A2 Series
Product Name Servo System
Axes 1.0
Motor / System DC Brushless; AC Servo; Linear (optional feature)
Power 100 to 15000 watts
Product Pulse Width Modulation Drive; DSP; MCU
PC-Based Bus CANopen; RS232; RS422; RS485; USB
Unlock Full Specs
to access all available technical data

Similar Products

Filtered SCR DC Speed and Direction Control -  - Bodine Electric Company
Specs
Power 249 watts
AC Input 115 volts
Frequency 50 Hz; 60 Hz
View Details
Speed Controllers Series SC 1801 F 2-Quadrant PWM configurable via PC -  - FAULHABER MICROMO
Specs
Product Pulse Width Modulation Drive
Operating Temperature -25 to 60 C (-13 to 140 F)
Configuration PC Board
View Details
Universal Servo Drive - CPP-A24V80 CompletePower Plus Series - ElectroCraft
Specs
Axes 1.0
Motor / System DC Brushed; DC Brushless
Power 4800 watts
View Details
GA800 General Purpose AC Drive (VFD), 480V 3-Phase, 4 HP ND / 3 HP HD, IP20/Protected Chassis - GA80U4007ABM - Yaskawa America, Inc. - Drives Division
Specs
Motor / System Induction; Induction
Surface Permanent Magnet
Interior Permanent Magnet
Synchronous Reluctance
Power 2238 watts
PC-Based Bus DeviceNet (optional feature); Ethernet (optional feature); PROFIBUS (optional feature); RS485; Standard: Modbus RTU, RS-485, 115 kbps

Optional: Ethernet/IP, DeviceNet, Modbus TCP/IP, PROFINET, PROFIBUS-DP
View Details