Delta’s ASDA-A2-E is an advanced AC Servo Drive with an EtherCAT communication Interface. EtherCAT is the fastest, most efficient and open, deterministic control network available in the market making it ideal for servo motion control. Complies with IEC standards to enable faster, real-time, and accurate performance in high-end applications. The ASDA-A2-E follows in the footsteps of the successful ASDA-A2 series. This new A2-E supports all modes of CoE device profile based on CiA402, and all command types of EtherCAT. In addition to the EtherCAT communication function, A2-E integrates the Safe Torque Off (STO), short synchronous communication cycle time, and on-board wiring for extension digital input port making A2-E ideal for multi-axis synchronized machine automation applications. The series covers a wide range of power to drive the motors from 400W to 7.5kW for 480VAC, and 100W to 3kW for 240VAC.
| Delta Electronics (Americas) | |
|---|---|
| Product Category | Motor Speed Controllers |
| Product Number | ASDA-A2-E EtherCAT |
| Product Name | Servo System |
| Axes | 1.0 |
| Motor / System | DC Brushless; AC Servo; Linear (optional feature) |
| Power | 400 to 7500 watts |
| Product | Pulse Width Modulation Drive; DSP; MCU |
| PC-Based Bus | RS232; RS422; RS485; USB |