Fan Tubeaxial, Frameless 12VDC Round - 46.8mm Dia Sleeve 10.3 CFM (0.289m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2230-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.3 SCFM (17.51 m³/hr) |
| Maximum Static Pressure | 0.1100 in H2O (0.2055 Torr) |
| Maximum Sound Level | 28.5 dbA |
| Nominal Voltage | 12 volts |