Fan Tubeaxial, Frameless 12VDC Round - 38mm Dia Sleeve 3.1 CFM (0.087m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 603-2229-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.1 SCFM (5.27 m³/hr) |
| Maximum Static Pressure | 0.1160 in H2O (0.2167 Torr) |
| Maximum Sound Level | 28 dbA |
| Nominal Voltage | 12 volts |