Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0412VHA-AF00

Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 9.5 CFM (0.266m³/min) 3 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 9.5 CFM (0.266m³/min) 3 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-1724-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-1724-ND
DC Brushless Fans (BLDC) 603-1724-ND
Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 9.5 CFM (0.266m³/min) 3 Wire Leads

Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 9.5 CFM (0.266m³/min) 3 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 12V, 9.505Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7296 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 12V, 9.505Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7296
Axial Fan, 40Mm, 12V, 9.505Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7296
AXIAL FAN, 40MM, 12V, 9.505CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.505CFM; Noise Rating:32.5dBA; Power Rating:960mW RoHS Compliant: Yes

AXIAL FAN, 40MM, 12V, 9.505CFM, 32.5DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:9.505CFM; Noise Rating:32.5dBA; Power Rating:960mW RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-1724-ND 77AH7296
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 12V, 9.505Cfm, 32.5Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 9.5 SCFM (16.15 m³/hr) 9.51 SCFM (16.16 m³/hr)
Maximum Static Pressure 0.2530 in H2O (0.4727 Torr)
Maximum Sound Level 32.5 dbA
Nominal Voltage 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

60x60x20mm, 12 VDC, 10.741 CFM, 2 Wire Leads, Ball Bearing DC Axial Fan - FAD1-06020CBAW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 10.74 SCFM (18.26 m³/hr)
Maximum Static Pressure 0.0540 in H2O (0.1009 Torr)
View Details
2 suppliers
Electrical - Climate Control - Filtered Fans - PF32000T3RLG - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 65 SCFM (110 m³/hr)
Nominal Voltage 115 volts
View Details