Fan Tubeaxial 12VDC Square - 40mm L x 40mm H Sleeve 4.4 CFM (0.123m³/min) 2 Wire Leads
AXIAL FAN, 40MM, 12VDC, 4.394CFM, 15DBA; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.394CFM; Noise Rating:15dBA; Power Rating:360mW RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electronic Cooling Fans | Electronic Cooling Fans |
| Product Number | 603-1358-ND | 77AH7294 |
| Product Name | DC Brushless Fans (BLDC) | Axial Fan, 40Mm, 12Vdc, 4.394Cfm, 15Dba; Supply Voltage Vdc Delta Electronics/fans |
| Application | Industrial/Commercial Fans and Blowers | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 4.4 SCFM (7.48 m³/hr) | 4.39 SCFM (7.47 m³/hr) |
| Maximum Static Pressure | 0.0680 in H2O (0.1270 Torr) | |
| Maximum Sound Level | 15 dbA | |
| Nominal Voltage | 12 volts | 12 volts |