Delta Electronics (Americas) DC Brushless Fans (BLDC) ASB0405LA-A

Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 4.4 CFM (0.123m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 603-2149-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
603-2149-ND
DC Brushless Fans (BLDC) 603-2149-ND
Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 4.4 CFM (0.123m³/min) 2 Wire Leads

Fan Tubeaxial 5VDC Square - 40mm L x 40mm H Sleeve 4.4 CFM (0.123m³/min) 2 Wire Leads

Buy Now Datasheet
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 15Dba; Supply Voltage Vdc Delta Electronics/fans - 77AH7289 - Newark, An Avnet Company
Chicago, IL, United States
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 15Dba; Supply Voltage Vdc Delta Electronics/fans
77AH7289
Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 15Dba; Supply Voltage Vdc Delta Electronics/fans 77AH7289
AXIAL FAN, 40MM, 5VDC, 4.394CFM, 15DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.394CFM; Noise Rating:15dBA; Power Rating:250mW; IP Rating:-RoHS Compliant: Yes

AXIAL FAN, 40MM, 5VDC, 4.394CFM, 15DBA; Supply Voltage VDC:5V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:10mm; Bearing Type:Sleeve Bearing; Air Flow - CFM:4.394CFM; Noise Rating:15dBA; Power Rating:250mW; IP Rating:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number 603-2149-ND 77AH7289
Product Name DC Brushless Fans (BLDC) Axial Fan, 40Mm, 5Vdc, 4.394Cfm, 15Dba; Supply Voltage Vdc Delta Electronics/fans
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 4.4 SCFM (7.48 m³/hr) 4.39 SCFM (7.47 m³/hr)
Maximum Static Pressure 0.0680 in H2O (0.1270 Torr)
Maximum Sound Level 15 dbA
Nominal Voltage 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

ADDA Cooling Fans - Waterproof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Thickness/Length 0.98 to 1.50 inch (25 to 38 mm)
View Details
Filter Fan FF 018 - 01805.0-00 - STEGO
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 323 SCFM (549 m³/hr)
Maximum Sound Level 60 dbA
View Details
3 suppliers
Axial Fans - 1442031 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2.18 SCFM (3.7 m³/hr)
Blower/Fan Type Axial Fan
View Details